Amphenol Industrial Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial AIB030FA32-17PC

Description
GT 4C 4#4 PIN PLUG
Request a Quote Datasheet
Description
GT 4C 4#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 4C 4#4 PIN PLUG

GT 4C 4#4 PIN PLUG

Buy Now
 - Amphenol AIB030FA32-17PC - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 PIN PLUG

GT 4C 4#4 PIN PLUG

Buy Now
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial - 96J1018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial
96J1018
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial 96J1018
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB030FA32-17PC Amphenol AIB030FA32-17PC 96J1018
Product Name Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1332-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details