Amphenol Sine Systems Backshell, Size 24, Thermoplastic, Blk; Connector Shell Size Amphenol Sine/tuchel AHDPBS-0406-002

Description
BACKSHELL, SIZE 24, THERMOPLASTIC, BLK; Connector Shell Size:24; Cable Diameter Max:0.71"; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Size 24 Connectors; RoHS Compliant: Yes
Description
BACKSHELL, SIZE 24, THERMOPLASTIC, BLK; Connector Shell Size:24; Cable Diameter Max:0.71"; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Size 24 Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 24, Thermoplastic, Blk; Connector Shell Size Amphenol Sine/tuchel - 78Y7875 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 24, Thermoplastic, Blk; Connector Shell Size Amphenol Sine/tuchel
78Y7875
Backshell, Size 24, Thermoplastic, Blk; Connector Shell Size Amphenol Sine/tuchel 78Y7875
BACKSHELL, SIZE 24, THERMOPLASTIC, BLK; Connector Shell Size:24; Cable Diameter Max:0.71"; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Size 24 Connectors; RoHS Compliant: Yes

BACKSHELL, SIZE 24, THERMOPLASTIC, BLK; Connector Shell Size:24; Cable Diameter Max:0.71"; Strain Relief Material:Thermoplastic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Size 24 Connectors; RoHS Compliant: Yes

Supplier's Site
Backshell, Size 24, Thermoplastic, Blk; Connector Shell Size Amphenol Sine/tuchel - 12AC7948 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 24, Thermoplastic, Blk; Connector Shell Size Amphenol Sine/tuchel
12AC7948
Backshell, Size 24, Thermoplastic, Blk; Connector Shell Size Amphenol Sine/tuchel 12AC7948
BACKSHELL, SIZE 24, THERMOPLASTIC, BLK; Connector Shell Size:24; Cable Diameter Max:18mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Size 24 Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 24, THERMOPLASTIC, BLK; Connector Shell Size:24; Cable Diameter Max:18mm; Strain Relief Material:Thermoplastic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Size 24 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 78Y7875
Product Name Backshell, Size 24, Thermoplastic, Blk; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074545 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 2-2308349-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824180 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details