Amphenol Sine Systems Automotive Connectors AHDP06-24-47SR-SRA

Description
47 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet
Description
47 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDP06-24-47SR-SRA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDP06-24-47SR-SRA
Automotive Connectors AHDP06-24-47SR-SRA
47 Pos Plug Socket Shell Sz 24

47 Pos Plug Socket Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDP06-24-47SR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-47SR-SRA-ND
Circular Connector Housings 889-AHDP06-24-47SR-SRA-ND
47 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

47 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Amphenol Sine Systems AHDP06-24-47SR-SRA, DuraMate AHDP Series, 47-Way Plug, Socket, Shell Size 24 - 39210 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDP06-24-47SR-SRA, DuraMate AHDP Series, 47-Way Plug, Socket, Shell Size 24
39210
Amphenol Sine Systems AHDP06-24-47SR-SRA, DuraMate AHDP Series, 47-Way Plug, Socket, Shell Size 24 39210
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP06-24-47SR-SRA, DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Plug Housing Wire Gauge: 22-14 Ga. Number of Circuits: 47 Circuit Deutsch Part # HDP26-24-47SE Series: AHDP Number of Pins: 47 Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts (5) Size 16 Contacts, (42) Size 20 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 13A , 7.5A Shell Size: Size 24 Mating Connector: AHDP04-24-47P* | Waytek # 39211 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Reduced wire seal, smooth ring adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDP06-24-47SR-SRA, DuraMate AHDP Series
  • Category: Amphenol AHDP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Plug Housing
  • Wire Gauge: 22-14 Ga.
  • Number of Circuits: 47 Circuit
  • Deutsch Part # HDP26-24-47SE
  • Series: AHDP
  • Number of Pins: 47
  • Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant
  • Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
  • Manufactured to withstand the challenges and complexities of harsh environments
  • Provides a high density of signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts (5) Size 16 Contacts, (42) Size 20 Contacts
  • Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
  • Current Rating: 13A , 7.5A
  • Shell Size: Size 24
  • Mating Connector: AHDP04-24-47P* | Waytek # 39211 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
  • Modifications: Reduced wire seal, smooth ring adapter
  • Ratchet Hand Crimp Tool: 40104
  • Contact Removal Tool: 632
Supplier's Site Datasheet
Connectors - AHDP06-24-47SR-SRA - Heilind Electronics, Inc.
Wilmington, MA, United States
SIZE 24 PLUG, 47 POSITIONS, SO CONNECTORS

SIZE 24 PLUG, 47 POSITIONS, SO CONNECTORS

Buy Now
Circular Conn, Plug, 47Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 47Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5648
Circular Conn, Plug, 47Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5648
CIRCULAR CONN, PLUG, 47POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 47POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Waytek, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-24-47SR-SRA 889-AHDP06-24-47SR-SRA-ND 39210 AHDP06-24-47SR-SRA 15AJ5648
Product Name Automotive Connectors Circular Connector Housings Amphenol Sine Systems AHDP06-24-47SR-SRA, DuraMate AHDP Series, 47-Way Plug, Socket, Shell Size 24 Connectors Circular Conn, Plug, 47Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.5 to 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
SheerPwr - 10140847-3602210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Male Pins - 104074-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers