Amphenol Sine Systems Circular Connector Housings AHDP06-18-14PN-WTA

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Circular Connector Housings - 889-2557-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2557-ND
Circular Connector Housings 889-2557-ND
14 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

14 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel - 44AC1890 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel
44AC1890
Industrial Circular, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel 44AC1890
INDUSTRIAL CIRCULAR, PLUG, 14POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 14POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connectors - AHDP06-18-14PN-WTA - Chief Enterprises LLC
Elmhurst, IL, United States
Circular Connectors
AHDP06-18-14PN-WTA
Circular Connectors AHDP06-18-14PN-WTA
Connector, Amphenol Sine, Duramate, Plug, Size 18, 14 Positions, Pin, Reversed Arrangement, Normal Seal, Wide Thread Adapter

Connector, Amphenol Sine, Duramate, Plug, Size 18, 14 Positions, Pin, Reversed Arrangement, Normal Seal, Wide Thread Adapter

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-18-14PN-WTA 889-2557-ND 44AC1890 AHDP06-18-14PN-WTA
Product Name Circular Connector Housings Industrial Circular, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel Circular Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details