Amphenol Sine Systems Circular Connector Housings AHDP04-24-23SN-WTA

Description
23 (Radsok) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote
Description
23 (Radsok) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Sine/tuchel Industrial Circular Receptacle, part number 12AC7955, features a 23-position configuration suitable for panel mounting. It is designed for crimp socket contacts, which are not included with the receptacle. The housing is made from thermoplastic material, and it includes a silicone rubber seal, ensuring durability and moisture resistance with an IP67 and IP69K rating when mated. The operating temperature range is from -55°C to +125°C, making it suitable for various industrial applications. The receptacle supports a mating cycle durability of 100 cycles and is RoHS compliant. Recommended panel thickness for installation ranges from 1.6 mm to 4.7 mm. The dielectric withstand voltage is rated at 1500 volts AC with a maximum current rating of 13 amps.

Datasheet Summary
Powered by GS/AI

The Amphenol Sine/tuchel Industrial Circular Receptacle, part number 12AC7955, features a 23-position configuration suitable for panel mounting. It is designed for crimp socket contacts, which are not included with the receptacle. The housing is made from thermoplastic material, and it includes a silicone rubber seal, ensuring durability and moisture resistance with an IP67 and IP69K rating when mated. The operating temperature range is from -55°C to +125°C, making it suitable for various industrial applications. The receptacle supports a mating cycle durability of 100 cycles and is RoHS compliant. Recommended panel thickness for installation ranges from 1.6 mm to 4.7 mm. The dielectric withstand voltage is rated at 1500 volts AC with a maximum current rating of 13 amps.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1776-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1776-ND
Circular Connector Housings 889-1776-ND
23 (Radsok) Position Circular Connector Receptacle Housing Panel Mount

23 (Radsok) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connector

Connector

Buy Now
Industrial Circular, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel - 12AC7955 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
12AC7955
Industrial Circular, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel 12AC7955
INDUSTRIAL CIRCULAR, RCPT, 23POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 23POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1776-ND AHDP04-24-23SN-WTA 12AC7955
Product Name Circular Connector Housings Industrial Circular, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products