Amphenol Sine Systems Circular Connector Housings AHDP02-24-31PT-WTA

Description
31 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
31 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-31PT-WTA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-31PT-WTA-ND
Circular Connector Housings 889-AHDP02-24-31PT-WTA-ND
31 POSITION PANEL MOUNT RECEPTAC

31 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 31Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 31Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5852
Circular Conn, Rcpt, 31Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5852
CIRCULAR CONN, RCPT, 31POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 31POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-31PT-WTA-ND 38AK5852
Product Name Circular Connector Housings Circular Conn, Rcpt, 31Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589692-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers