Amphenol Sine Systems Circular Connector Housings AHDP02-18-14SN-BRA

Description
14 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
14 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-18-14SN-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-14SN-BRA-ND
Circular Connector Housings 889-AHDP02-18-14SN-BRA-ND
14 POSITION PANEL MOUNT RECEPTAC

14 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 14Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5775
Circular Conn, Rcpt, 14Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5775
CIRCULAR CONN, RCPT, 14POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-18-14SN-BRA-ND 38AK5775
Product Name Circular Connector Housings Circular Conn, Rcpt, 14Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details