Amphenol Sine Systems Automotive Connectors AHDM06-24-21PN-059

Description
21 Pos Plug Kit Shell Sz 24
Request a Quote Datasheet
Description
21 Pos Plug Kit Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM06-24-21PN-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-21PN-059
Automotive Connectors AHDM06-24-21PN-059
21 Pos Plug Kit Shell Sz 24

21 Pos Plug Kit Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM06-24-21PN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-21PN-059-ND
Circular Connector Housings 889-AHDM06-24-21PN-059-ND
21 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

21 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5896
Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5896
CIRCULAR CONN, PLUG, 21POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-21PN-059 889-AHDM06-24-21PN-059-ND 15AJ5896
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers