Amphenol Sine Systems Circular Connector Housings AHDM06-24-16PR

Description
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM06-24-16PR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-16PR-ND
Circular Connector Housings 889-AHDM06-24-16PR-ND
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-16PR
Automotive Connectors AHDM06-24-16PR
16 Pos Plug Socket Shell Sz 24

16 Pos Plug Socket Shell Sz 24

Buy Now
Amphenol Sine Systems AHDM06-24-16PR DuraMate AHDM Series, 16-Pin Plug for Size 12 Contacts - 39251 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDM06-24-16PR DuraMate AHDM Series, 16-Pin Plug for Size 12 Contacts
39251
Amphenol Sine Systems AHDM06-24-16PR DuraMate AHDM Series, 16-Pin Plug for Size 12 Contacts 39251
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM06-24-16PR DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD36-24-16PE-059 Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM04-24-16S | Waytek # 39254 or 39255 Modifications: Reduced wire seal

Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDM06-24-16PR DuraMate AHDM Series
  • Category: Amphenol DuraMate™ AHDM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # HD36-24-16PE-059
  • Series: AHDM Series
  • Number of Pins: 16
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed with a 3 keyway bayonet to help ensure proper mating
  • Provides a high-density signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts size 12 contacts
  • Current Rating: 25A
  • Shell Size: 24
  • Mating Connector: AHDM04-24-16S | Waytek # 39254 or 39255
  • Modifications: Reduced wire seal
Supplier's Site Datasheet
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel - 61AJ1016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
61AJ1016
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel 61AJ1016
CIRCULAR CONN, PLUG, 16POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 16POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM06-24-16PR-ND AHDM06-24-16PR 39251 61AJ1016
Product Name Circular Connector Housings Automotive Connectors Amphenol Sine Systems AHDM06-24-16PR DuraMate AHDM Series, 16-Pin Plug for Size 12 Contacts Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2312527-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details