Amphenol Sine Systems Automotive Connectors AHDM04-24-16PR-059

Description
16 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet
Description
16 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM04-24-16PR-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-16PR-059
Automotive Connectors AHDM04-24-16PR-059
16 Pos Receptacle Kit Shell Sz 24

16 Pos Receptacle Kit Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM04-24-16PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-16PR-059-ND
Circular Connector Housings 889-AHDM04-24-16PR-059-ND
16 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

16 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5844
Circular Conn, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5844
CIRCULAR CONN, RCPT, 16POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 16POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-24-16PR-059 889-AHDM04-24-16PR-059-ND 15AJ5844
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details