Amphenol Sine Systems Automotive Connectors AHDM04-18-20PR-059

Description
20 Pos Receptacle Kit Shell Sz 18
Request a Quote Datasheet
Description
20 Pos Receptacle Kit Shell Sz 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-18-20PR-059
Automotive Connectors AHDM04-18-20PR-059
20 Pos Receptacle Kit Shell Sz 18

20 Pos Receptacle Kit Shell Sz 18

Buy Now
Circular Connector Housings - 889-AHDM04-18-20PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-18-20PR-059-ND
Circular Connector Housings 889-AHDM04-18-20PR-059-ND
20 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

20 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 20Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5834 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5834
Circular Conn, Rcpt, 20Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5834
CIRCULAR CONN, RCPT, 20POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 20POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-18-20PR-059 889-AHDM04-18-20PR-059-ND 15AJ5834
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 20Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers