Amphenol Sine Systems Automotive Connectors AHDM04-18-08PN-059

Description
8 Pos Receptacle Kit Shell Sz 18
Request a Quote Datasheet
Description
8 Pos Receptacle Kit Shell Sz 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-18-08PN-059
Automotive Connectors AHDM04-18-08PN-059
8 Pos Receptacle Kit Shell Sz 18

8 Pos Receptacle Kit Shell Sz 18

Buy Now
Circular Connector Housings - 889-AHDM04-18-08PN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-18-08PN-059-ND
Circular Connector Housings 889-AHDM04-18-08PN-059-ND
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

8 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5826 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5826
Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5826
CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-18-08PN-059 889-AHDM04-18-08PN-059-ND 15AJ5826
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data