Amphenol Sine Systems Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap with Rubber Tether AHDC169-T-OBDGN

Description
Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist. Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap Category: AHD Connectors Manufacturer: Amphenol Sine Systems Series: AHD Number of Pins: 9 Corrosion resistant Moisture Resistance: Up to IP67 in mated condition Color: Green
Request a Quote Datasheet
Description
Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist. Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap Category: AHD Connectors Manufacturer: Amphenol Sine Systems Series: AHD Number of Pins: 9 Corrosion resistant Moisture Resistance: Up to IP67 in mated condition Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap with Rubber Tether - 39330 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap with Rubber Tether
39330
Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap with Rubber Tether 39330
Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist. Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap Category: AHD Connectors Manufacturer: Amphenol Sine Systems Series: AHD Number of Pins: 9 Corrosion resistant Moisture Resistance: Up to IP67 in mated condition Color: Green

Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist.

  • Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap
  • Category: AHD Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AHD
  • Number of Pins: 9
  • Corrosion resistant
  • Moisture Resistance: Up to IP67 in mated condition
  • Color: Green
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39330
Product Name Amphenol Sine Systems AHDC169-T-OBDGN AHD 9-Pin Receptacle Cap with Rubber Tether
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q277-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
United Kingdom/Ireland Rewireable Plug - 88040011 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363/A
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details