Amphenol Sine Systems Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle for Size 16 Contacts, Reduced Rear Seal AHD10-9-1939PE

Description
Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist. Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle Category: AHD Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD10-9-1939PE Series: AHD Number of Pins: 9 J1939 key arrangement Corrosion resistant Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings
Request a Quote Datasheet
Description
Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist. Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle Category: AHD Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD10-9-1939PE Series: AHD Number of Pins: 9 J1939 key arrangement Corrosion resistant Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle for Size 16 Contacts, Reduced Rear Seal - 39341 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle for Size 16 Contacts, Reduced Rear Seal
39341
Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle for Size 16 Contacts, Reduced Rear Seal 39341
Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist. Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle Category: AHD Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD10-9-1939PE Series: AHD Number of Pins: 9 J1939 key arrangement Corrosion resistant Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings

Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist.

  • Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle
  • Category: AHD Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch PN# HD10-9-1939PE
  • Series: AHD
  • Number of Pins: 9
  • J1939 key arrangement
  • Corrosion resistant
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed as a Deutsch HD series drop-in replacement
  • Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
  • Receptacle caps available for military style housings
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39341
Product Name Amphenol Sine Systems AHD10-9-1939PE AHD 9-Pin Receptacle for Size 16 Contacts, Reduced Rear Seal
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Circular Power Connectors - 1-849104-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details