Amphenol Industrial AHD10-9-1939P
Win Source Part Number: 1182072-AHD10-9-1939
Category: Connectors, Interconnects>Circul
Series: AHD™
Type: For Male Pins
Number of Positions: 9
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting Feature: Flange
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1142,AHD1091939P
Base Product Number: AHD10
9 Position Circular Connector Receptacle Housing Panel Mount
HD SERIES 9 PIN RECEPTACLE
9 Pos Receptacle Threaded Rear Pin
Connector
Automotive Connectors HD Series 9 Pin Recept. Product overview: AHD10-9-1939P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AHD10-9-1939P can be used for catalog matching and distributor lookup.
CIRCULAR CONN, RCPT, 9POS, PANEL; Product Range:AHD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Conn Circular PIN 9 POS Crimp ST Flange Mount 9 Terminal 1 Port Automotive Bulk
CONN RCPT HSNG MALE 9POS PNL MNT
Connector, Ampheonl Sine, Circular, AHD Series 9 Pin Receptacle
| RS Components, Ltd. | Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Chief Enterprises LLC | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1242482 | 1182072-AHD10-9-1939P | 889-1142-ND | AHD10-9-1939P | AHD10-9-1939P | 2026-AHD10-9-1939P | 64R8464 | 53-AHD10-9-1939P | AHD10-9-1939P | AHD10-9-1939P |
| Product Name | Industrial Circular Connectors | Connectors, Interconnects - Circular Connectors - Housings | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Automotive Electronic Connector | Circular Conn, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel | Conn Circular PIN 9 POS Crimp ST Flange Mount 9 Terminal 1 Port Automotive Bulk | Circular Connector Housings | Circular Connectors | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | Automotive Connector; Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Automotive Connector; Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||||||
| Geometry | Straight; Straight | Keyed | ||||||||
| Termination | Plug in | |||||||||
| Mounting | Flange mount | Panel Mount | Panel Mount | Flanges, Panel | Panel Mount |