Amphenol Sine Systems XLR Connectors AG4MCC

Description
Amphenol Industrial AG4MCC XLR Connector
Request a Quote Datasheet
Description
Amphenol Industrial AG4MCC XLR Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors - 2617878 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617878
XLR Connectors 2617878
Amphenol Industrial AG4MCC XLR Connector

Amphenol Industrial AG4MCC XLR Connector

Supplier's Site
XLR Connectors - 2617877 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617877
XLR Connectors 2617877
Amphenol Industrial AG4MCC XLR Connector

Amphenol Industrial AG4MCC XLR Connector

Supplier's Site
Circular Connector Assemblies - 889-AG4MCC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-AG4MCC-ND
Circular Connector Assemblies 889-AG4MCC-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-AG4MCC
Electronic Connector 377-AG4MCC
Audio/RCA Connector, 4 Pole(s), Male, Locking, Product overview: AG4MCC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG4MCC can be used for catalog matching and distributor lookup.

Audio/RCA Connector, 4 Pole(s), Male, Locking, Product overview: AG4MCC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG4MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini Xlr Conn, Plug, 4Pos, Panel; No. Of Contacts Amphenol Sine/tuchel - 77AC3146 - Newark, An Avnet Company
Chicago, IL, United States
Mini Xlr Conn, Plug, 4Pos, Panel; No. Of Contacts Amphenol Sine/tuchel
77AC3146
Mini Xlr Conn, Plug, 4Pos, Panel; No. Of Contacts Amphenol Sine/tuchel 77AC3146
MINI XLR CONN, PLUG, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes

MINI XLR CONN, PLUG, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2617878 889-AG4MCC-ND 377-AG4MCC 77AC3146
Product Name XLR Connectors Circular Connector Assemblies Electronic Connector Mini Xlr Conn, Plug, 4Pos, Panel; No. Of Contacts Amphenol Sine/tuchel
Connector Type Audio / Video Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products