Amphenol Sine Systems XLR Connectors AG3F

Description
Amphenol Industrial AG3F XLR Connector
Request a Quote Datasheet
Description
Amphenol Industrial AG3F XLR Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors - 2617854 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617854
XLR Connectors 2617854
Amphenol Industrial AG3F XLR Connector

Amphenol Industrial AG3F XLR Connector

Supplier's Site
XLR Connectors - 2617853 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617853
XLR Connectors 2617853
Amphenol Industrial AG3F XLR Connector

Amphenol Industrial AG3F XLR Connector

Supplier's Site
Circular Connector Assemblies - 889-AG3F-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-AG3F-ND
Circular Connector Assemblies 889-AG3F-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-AG3F
Electronic Connector 377-AG3F
XLR Connectors 3 POLE FEMALE CBL CONNECTOR NICKEL Product overview: AG3F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3F can be used for catalog matching and distributor lookup.

XLR Connectors 3 POLE FEMALE CBL CONNECTOR NICKEL Product overview: AG3F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini Xlr Conn, Rcpt, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel - 77AC3140 - Newark, An Avnet Company
Chicago, IL, United States
Mini Xlr Conn, Rcpt, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
77AC3140
Mini Xlr Conn, Rcpt, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel 77AC3140
MINI XLR CONN, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes

MINI XLR CONN, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes

Supplier's Site
Xlr Conn, Rcpt, 3Pos, Cable Rohs Compliant Amphenol Sine/tuchel - 74AH4034 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Conn, Rcpt, 3Pos, Cable Rohs Compliant Amphenol Sine/tuchel
74AH4034
Xlr Conn, Rcpt, 3Pos, Cable Rohs Compliant Amphenol Sine/tuchel 74AH4034
XLR CONN, RCPT, 3POS, CABLE ROHS COMPLIANT: YES

XLR CONN, RCPT, 3POS, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2617854 889-AG3F-ND 377-AG3F 77AC3140 74AH4034
Product Name XLR Connectors Circular Connector Assemblies Electronic Connector Mini Xlr Conn, Rcpt, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel Xlr Conn, Rcpt, 3Pos, Cable Rohs Compliant Amphenol Sine/tuchel
Connector Type Audio / Video Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products