Amphenol Corporation Circular Cable Assemblies AD-03AFFM-LL6A10

Description
CERES, MINI SIZE, PLASTIC, 5A, 0
Request a Quote Datasheet
Description
CERES, MINI SIZE, PLASTIC, 5A, 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AD-03AFFM-LL6A10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AD-03AFFM-LL6A10-ND
Circular Cable Assemblies 1754-AD-03AFFM-LL6A10-ND
CERES, MINI SIZE, PLASTIC, 5A, 0

CERES, MINI SIZE, PLASTIC, 5A, 0

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-AD-03AFFM-LL6A10-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details