2 Position Circular Connector Plug, Female Sockets Solder Cup
CERES, MINI SIZE, 5A, 02 PINS, F, F, FI SOLDER, 2LOCK
Ceres, Mini Size, Plastic, 5A, 02 pins,
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:Mini (A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1347-ND | AD-02BFFA-LL7001 | 192947 | 47W9435 |
| Product Name | Circular Connector Assemblies | Connectors Unreviewed | Industrial Circular Connectors | Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |