Amphenol Industrial Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial ACS06F36-5SB-003

Description
ACB 4C 4#0 SKT PLUG
Request a Quote Datasheet
Description
ACB 4C 4#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06F36-5SB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 4C 4#0 SKT PLUG

ACB 4C 4#0 SKT PLUG

Buy Now
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial - 96J1002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
96J1002
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial 96J1002
CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06F36-5SB-003 96J1002
Product Name Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details