Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS06A24-10PB-003

Description
ACB 7C 7#8 PIN PLUG
Request a Quote Datasheet
Description
ACB 7C 7#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06A24-10PB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 7C 7#8 PIN PLUG

ACB 7C 7#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS06A24-10PB-003
MIL Spec Connector - MIL-DTL 5015, I ACS06A24-10PB-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial - 96J0964 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
96J0964
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial 96J0964
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06A24-10PB-003 ACS06A24-10PB-003 96J0964
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products