Amphenol Industrial Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial ACS05A14S-6P-003-A24

Description
AC 6C 6#16S PIN PLUG MACHINED
Request a Quote Datasheet
Description
AC 6C 6#16S PIN PLUG MACHINED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS05A14S-6P-003-A24 - PEI-Genesis
Philadelphia, PA, United States
AC 6C 6#16S PIN PLUG MACHINED

AC 6C 6#16S PIN PLUG MACHINED

Buy Now
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial - 96J0927 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
96J0927
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial 96J0927
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS05A14S-6P-003-A24 96J0927
Product Name Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminals - 2847.0/100 - VAST STOCK CO., LIMITED
Specs
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details