Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS02E28-21P-025

Description
AC 37C 37#16 PIN RECP BOX
Request a Quote Datasheet
Description
AC 37C 37#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E28-21P-025 - PEI-Genesis
Philadelphia, PA, United States
AC 37C 37#16 PIN RECP BOX

AC 37C 37#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS02E28-21P-025
MIL Spec Connector - MIL-DTL 5015, I ACS02E28-21P-025
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 28, 37 Position, Box; Product Range Amphenol Industrial - 96J0906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 37 Position, Box; Product Range Amphenol Industrial
96J0906
Circular Connector, Receptacle, Size 28, 37 Position, Box; Product Range Amphenol Industrial 96J0906
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E28-21P-025 ACS02E28-21P-025 96J0906
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 37 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details