Amphenol Industrial Circular Conn, Rcpt, 22-22, Box Mount; Product Range Amphenol Industrial ACS02E22-22P(072)

Description
CIRCULAR CONN, RCPT, 22-22, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-22 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 22-22, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-22 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 22-22, Box Mount; Product Range Amphenol Industrial - 54AC6786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-22, Box Mount; Product Range Amphenol Industrial
54AC6786
Circular Conn, Rcpt, 22-22, Box Mount; Product Range Amphenol Industrial 54AC6786
CIRCULAR CONN, RCPT, 22-22, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-22 RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-22, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6786
Product Name Circular Conn, Rcpt, 22-22, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data