CIRCULAR CONN, RCPT, 18-10, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-10 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 54AC6776 |
| Product Name | Circular Conn, Rcpt, 18-10, Box Mount; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |