Amphenol Industrial Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial ACS02A16S-1P-003

Description
AC 7C 7#16S PIN RECP BOX
Request a Quote Datasheet
Description
AC 7C 7#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02A16S-1P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 7C 7#16S PIN RECP BOX

AC 7C 7#16S PIN RECP BOX

Buy Now
AC 7C 7#16S PIN RECP BOX

AC 7C 7#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial - 96J0849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial
96J0849
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial 96J0849
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02A16S-1P-003 ACS02A16S-1P-003 96J0849
Product Name Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details