Amphenol Industrial ACPS-GN
Stereo Audio Plug, 1/4", Male, 3 Pos, Solder, Cable Mount Product overview: ACPS-GN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPS-GN can be used for catalog matching and distributor lookup.
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:M SeriesRoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ACPS-GN | 8138844 | 377-ACPS-GN | 889-1838-ND | 50M3233 |
| Product Name | Jack Plugs & Sockets | Electronic Connector | Audio Connectors | Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Amphenol Sine/tuchel | |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video; Phone Jack / Plug | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder |