Amphenol Corporation Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks ACPR-BLK

Description
RCA SERIES MALE PLUG BLK
Request a Quote Datasheet
Description
RCA SERIES MALE PLUG BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - ACPR-BLK - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
ACPR-BLK
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks ACPR-BLK
RCA SERIES MALE PLUG BLK

RCA SERIES MALE PLUG BLK

Buy Now
 - Amphenol Tuchel ACPR-BLK - PEI-Genesis
Philadelphia, PA, United States
AUD RCA MALE CABLE BLACK

AUD RCA MALE CABLE BLACK

Buy Now
RCA Connectors - 8138872 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
8138872
RCA Connectors 8138872
RCA Plug, black Flex coloured grommet.

RCA Plug, black Flex coloured grommet.

Supplier's Site
RCA Connectors - 1902358 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
1902358
RCA Connectors 1902358
RCA PLUG, BLACK FLEX COLOURED GROMMET.

RCA PLUG, BLACK FLEX COLOURED GROMMET.

Supplier's Site
Audio Connectors - 889-1830-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1830-ND
Audio Connectors 889-1830-ND
"6.35mm (0.250"", 1/4"") - Headphone Phono (RCA) Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phono (RCA) Plug Mono Connector Solder"

Buy Now Datasheet
Connector, Rca/phono, Plug; No. Of Contacts Amphenol - 50M3229 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Amphenol
50M3229
Connector, Rca/phono, Plug; No. Of Contacts Amphenol 50M3229
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Black; External Diameter:-; Product Range:RCA Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Black; External Diameter:-; Product Range:RCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACPR-BLK Amphenol Tuchel ACPR-BLK 8138872 889-1830-ND 50M3229
Product Name Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks RCA Connectors Audio Connectors Connector, Rca/phono, Plug; No. Of Contacts Amphenol
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products