Amphenol Industrial Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial ACC08E18-12S

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial - 96J0808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
96J0808
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial 96J0808
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0808
Product Name Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
Shunts, Jumpers - 36-1462R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details