Amphenol Industrial Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial ACC06F24-28PB-025-A24

Description
ACB 24C 24#16 PIN PLUG
Request a Quote Datasheet
Description
ACB 24C 24#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06F24-28PB-025-A24 - PEI-Genesis
Philadelphia, PA, United States
ACB 24C 24#16 PIN PLUG

ACB 24C 24#16 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial - 96J0787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
96J0787
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial 96J0787
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06F24-28PB-025-A24 96J0787
Product Name Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details