Amphenol Industrial Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial ACC06E32-17R(025)

Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial - 46M3799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
46M3799
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial 46M3799
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3799
Product Name Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products