Amphenol Industrial Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial ACC06E28-5PB-027

Description
CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial - 96J0759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial
96J0759
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial 96J0759
CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0759
Product Name Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
LOC Female to BNC Male Adapter - SALE-8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details