Amphenol Industrial Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial ACC06E20-15P-003

Description
AC 7C 7#12 PIN PLUG
Request a Quote Datasheet
Description
AC 7C 7#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06E20-15P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 7C 7#12 PIN PLUG

AC 7C 7#12 PIN PLUG

Buy Now
AC 7C 7#12 PIN PLUG

AC 7C 7#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial - 96J0740 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial
96J0740
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial 96J0740
CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-15RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-15RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06E20-15P-003 ACC06E20-15P-003 96J0740
Product Name Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-C-LC5-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details