Amphenol Industrial Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial ACC06AF32-17S-003

Description
AC 4C 4#4 SKT PLUG
Request a Quote Datasheet
Description
AC 4C 4#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06AF32-17S-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#4 SKT PLUG

AC 4C 4#4 SKT PLUG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial - 96J0699 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
96J0699
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial 96J0699
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06AF32-17S-003 96J0699
Product Name Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details