Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC06A32-22S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC06A32-22S
MIL Spec Connector - MIL-DTL 5015, I ACC06A32-22S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACC06A32-22S - PEI-Genesis
Philadelphia, PA, United States
AC 54C 54#16 SKT PLUG

AC 54C 54#16 SKT PLUG

Buy Now
Plug/Receptacle - 32008809 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32008809
Plug/Receptacle 32008809
CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; PRODUCT RANGE:AC SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:54CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; PRODUCT RANGE:AC SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:54CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial - 96J0720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial
96J0720
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial 96J0720
CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06A32-22S Amphenol ACC06A32-22S 32008809 96J0720
Product Name MIL Spec Connector - MIL-DTL 5015, I Plug/Receptacle Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers