Amphenol Industrial Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial ACC02E28-2S-003

Description
AC 14C 2#12 12#16 SKT RECP BOX
Request a Quote Datasheet
Description
AC 14C 2#12 12#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E28-2S-003 - PEI-Genesis
Philadelphia, PA, United States
AC 14C 2#12 12#16 SKT RECP BOX

AC 14C 2#12 12#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial - 96J0648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial
96J0648
Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial 96J0648
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E28-2S-003 96J0648
Product Name Circular Connector, Receptacle, Size 28, 14 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - 8714D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details