Amphenol Industrial Circular Connector, Receptacle, Size 22, 1 Position, Box; Product Range Amphenol Industrial ACC02E22-7P(025)

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 1 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 1 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 1 Position, Box; Product Range Amphenol Industrial - 46M3784 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 1 Position, Box; Product Range Amphenol Industrial
46M3784
Circular Connector, Receptacle, Size 22, 1 Position, Box; Product Range Amphenol Industrial 46M3784
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 1 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 1 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3784
Product Name Circular Connector, Receptacle, Size 22, 1 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details