Amphenol Industrial Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial ACC02E22-1S

Description
AC 2C 2#8 SKT RECP CRIMP BOX
Request a Quote Datasheet
Description
AC 2C 2#8 SKT RECP CRIMP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E22-1S - PEI-Genesis
Philadelphia, PA, United States
AC 2C 2#8 SKT RECP CRIMP BOX

AC 2C 2#8 SKT RECP CRIMP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial - 96J0635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial
96J0635
Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial 96J0635
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E22-1S 96J0635
Product Name Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data