Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02E20-8P-003

Description
AC 6C 4#16 2#8 PIN RECP BOX
Request a Quote Datasheet
Description
AC 6C 4#16 2#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E20-8P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 6C 4#16 2#8 PIN RECP BOX

AC 6C 4#16 2#8 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02E20-8P-003
MIL Spec Connector - MIL-DTL 5015, I ACC02E20-8P-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 6 Position, Box; Product Range Amphenol Industrial - 96J0634 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 6 Position, Box; Product Range Amphenol Industrial
96J0634
Circular Connector, Receptacle, Size 20, 6 Position, Box; Product Range Amphenol Industrial 96J0634
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E20-8P-003 ACC02E20-8P-003 96J0634
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 6 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details