AMPHENOL CORPORATION
ACC02E20-4PW-025 -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
ACC02E20-4PW-025
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ACC02E20-4PW-025 |
Amphenol ACC02E20-4PW-025 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details