Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02E16-10S-003

Description
AC 3C 3#12 SKT RECP BOX
Request a Quote Datasheet
Description
AC 3C 3#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E16-10S-003 - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#12 SKT RECP BOX

AC 3C 3#12 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02E16-10S-003
MIL Spec Connector - MIL-DTL 5015, I ACC02E16-10S-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 16, 3 Position, Box; Product Range Amphenol Industrial - 96J0614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 3 Position, Box; Product Range Amphenol Industrial
96J0614
Circular Connector, Receptacle, Size 16, 3 Position, Box; Product Range Amphenol Industrial 96J0614
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E16-10S-003 ACC02E16-10S-003 96J0614
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 16, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details