Amphenol Industrial Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial ACC01E12S-3S

Description
AC 2C 2#16S SKT RECP LINE
Request a Quote Datasheet
Description
AC 2C 2#16S SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC01E12S-3S - PEI-Genesis
Philadelphia, PA, United States
AC 2C 2#16S SKT RECP LINE

AC 2C 2#16S SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial - 96J0576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial
96J0576
Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial 96J0576
CIRCULAR CONNECTOR RECEPTACLE SIZE 12S, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12S, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC01E12S-3S 96J0576
Product Name Circular Connector Receptacle Size 12S, 2 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products