CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47W9586 |
| Product Name | Circular Connector, Receptacle, 4 Position, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors |