Amphenol Industrial
Acb 6C 6#16 Pin Plug Amphenol Industrial
ACA3106F18-12PB
Description
ACB 6C 6#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACB 6C 6#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Acb 6C 6#16 Pin Plug Amphenol Industrial
72T3429
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ACA3106F18-12PB |
Amphenol ACA3106F18-12PB |
72T3429 |
|
Product Name
|
|
|
Acb 6C 6#16 Pin Plug Amphenol Industrial |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details