ACB 8C 8#16 PIN RECP BOX
CIRCULAR CONNECTOR, PLUG, SIZE 20, 8 POSITION, BOX, PRODUCT RANGE:ACA-B SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:8CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:REVERSE BAYONET, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, PLUG, SIZE 20, 8 POSITION, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol ACA3102E20-7PB | 15972371 | 81H6035 |
| Product Name | Plug/Receptacle | Circular Connector, Plug, Size 20, 8 Position, Box; Product Range Amphenol Industrial | |
| Gender | Female / Jack | Male / Plug; Female / Jack |