ACB 3C 3#16S SKT RECP BOX
CONNECTOR
Solder Box Mtg Recept, OD
CIRCULAR CONN, RCPT, SIZE 14S, 3POS, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
ACB 3C 3#16S SKT RECP BOX ROHS COMPLIANT: NO
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol ACA3102E14S-7SB | ACA3102E14S-7SB | ACA3102E14S-7SB | 81H5991 | 73K6983 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Conn, Rcpt, Size 14S, 3Pos, Box; Product Range Amphenol Industrial | Acb 3C 3#16S Skt Recp Box Rohs Compliant Amphenol Industrial | |
| Gender | Female / Jack | Female / Jack |