Amphenol LTW Ethernet Cable AB-AU08FL-UPBML-QH002

Description
Amphenol Industrial
Request a Quote
Description
Amphenol Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 2150876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2150876
Ethernet Cable 2150876
Amphenol Industrial

Amphenol Industrial

Supplier's Site
Cable Assy, 8P Cir Rcpt-Rj45 Plug, 6.6Ft; Connector To Connector Amphenol Ltw - 68AH0167 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Cir Rcpt-Rj45 Plug, 6.6Ft; Connector To Connector Amphenol Ltw
68AH0167
Cable Assy, 8P Cir Rcpt-Rj45 Plug, 6.6Ft; Connector To Connector Amphenol Ltw 68AH0167
CABLE ASSY, 8P CIR RCPT-RJ45 PLUG, 6.6FT; Connector to Connector:Circular Receptacle to RJ45 Plug; No. of Positions:8Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:XLOK Series RoHS Compliant: Yes

CABLE ASSY, 8P CIR RCPT-RJ45 PLUG, 6.6FT; Connector to Connector:Circular Receptacle to RJ45 Plug; No. of Positions:8Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:XLOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2150876 68AH0167
Product Name Ethernet Cable Cable Assy, 8P Cir Rcpt-Rj45 Plug, 6.6Ft; Connector To Connector Amphenol Ltw
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Power, Line Cables and Extension Cords - Q133-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers