Amphenol Corporation Composite Strain Relief Amphenol Pcd A850499217T

Description
COMPOSITE STRAIN RELIEF
Description
COMPOSITE STRAIN RELIEF

Suppliers

Company
Product
Description
Supplier Links
Composite Strain Relief Amphenol Pcd - 89AH4123 - Newark, An Avnet Company
Chicago, IL, United States
Composite Strain Relief Amphenol Pcd
89AH4123
Composite Strain Relief Amphenol Pcd 89AH4123
COMPOSITE STRAIN RELIEF

COMPOSITE STRAIN RELIEF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 89AH4123
Product Name Composite Strain Relief Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074544 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Connector Strain Relief - 182663-1 - TE Connectivity
Specs
Material Thermoplastic
Length 1.4 inch (35.6 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details