Amphenol Corporation
Connector Backshell
A85049869Z
Description
Envrn-EMI/RFI Backshell
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Envrn-EMI/RFI Backshell
Request a Quote
Email Supplier
Suppliers
Env-Emi/rfi, 90°, Bzn Amphenol Pcd
25AJ4445
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A85049869Z |
25AJ4445 |
|
Product Name
|
Connector Backshell |
Env-Emi/rfi, 90°, Bzn Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers