Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL CORPORATION
A850493624Z06B -- CONNECTOR BACKSHELL
Amphenol Corporation
Connector Backshell
A850493624Z06B
Description
Non Env-EMI/RFI Backshell
Powell Electronics, Inc.
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Non Env-EMI/RFI Backshell
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
A850493624Z06B
Connector Backshell
A850493624Z06B
Non Env-EMI/RFI Backshell
Non Env-EMI/RFI Backshell
Buy Now
Newark, An Avnet Company
Chicago, IL, United States
Non Env-Emi/rfi, Str, Bzn Amphenol Pcd
91AH3641
Non Env-Emi/rfi, Str, Bzn Amphenol Pcd
91AH3641
Non Env-EMI/RFI, STR, BZN
Non Env-EMI/RFI, STR, BZN
Supplier's Site
Technical Specifications
Powell Electronics, Inc.
Newark, An Avnet Company
Product Category
Electrical Connectors
Electrical Connectors
Product Number
A850493624Z06B
91AH3641
Product Name
Connector Backshell
Non Env-Emi/rfi, Str, Bzn Amphenol Pcd
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
BARTEC
Cable entries
cable entries 1
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Anderson Power Products
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm
114555P1
Specs
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers
SCHURTER Inc
Msm19 Switch La No Dpst 12A Ai 0Rd S0 Schurter
1241.855
View Details